EN
  • EN
  • DE

MB95F283HPF-G-SNE1

Part No MB95F283HPF-G-SNE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076274-MB95F283HPF-G-SNE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F283HPF-G-SNE1 CAD Model

Description

The MB95F283HPF-G-SNE1 is an 8-bit microcontroller from Fujitsu Electronics America, Inc. (now part of Cypress/Infineon). This microcontroller, part of the F²MC-8FX family, is designed for a range of embedded control applications where low power consumption and integrated features are crucial.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Simple motor control, sensor interfaces, and basic automation tasks.
  • Home Automation: Lighting control, security systems, and smart home devices.
  • Healthcare: Portable medical devices, health monitoring equipment.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core for efficient processing.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Check datasheet for specific sizes.
  • Timers: Multiple 8/16-bit timers with PWM output capabilities.
  • Communication Interfaces: UART, SPI, and I²C serial communication interfaces.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal measurement.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt support.
  • Watchdog Timer: Built-in watchdog timer for system monitoring and error recovery.

Benefits

  • Low Power Operation: Optimized for low power consumption, extending battery life.
  • Integrated Peripherals: Reduces external component count and lowers system cost.
  • Flexible Communication: Supports a variety of communication protocols for easy integration.
  • Reliable Performance: Designed for reliable operation in diverse environments.

Additional Details

The MB95F283HPF-G-SNE1 is commonly available in a QFP (Quad Flat Package) for surface mount assembly. Fujitsu (now Spansion/Cypress/Infineon) provides development tools, including compilers, debuggers, and emulators to aid in software development. Comprehensive datasheets and application notes offer detailed information for implementing various applications. The 'G' and 'SNE1' likely refer to specific packaging details, RoHS compliance, or other manufacturing specifications; consult the official datasheet for precise details.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess