EN
  • EN
  • DE

MB90F334APMC-G-9014E1

Part No MB90F334APMC-G-9014E1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830197-MB90F334APMC-G-9014E1
Ultra Librarian 3D Model Ultra Librarian MB90F334APMC-G-9014E1 CAD Model

Description

The MB90F334APMC-G-9014E1 is a 16-bit microcontroller from Fujitsu's F²MC-16LX family. Similar to the MB90F334APMC-G-9013E1, this microcontroller is designed for embedded control applications requiring high performance and a variety of peripheral functions. It offers a balance of processing power, memory, and I/O capabilities, making it suitable for use in automotive, industrial, and consumer electronics.

Applications

  • Automotive control systems (e.g., engine management, transmission control, body electronics)
  • Industrial automation (e.g., motor control, programmable logic controllers (PLCs), robotics)
  • Consumer electronics (e.g., home appliances, audio/video equipment)
  • Office automation (e.g., printers, scanners, copiers)
  • Power tools and equipment control

Features

  • CPU: 16-bit F²MC-16LX CPU core
  • Operating Frequency: Up to 24 MHz
  • On-Chip Memory: Flash memory for program storage and RAM for data storage
  • I/O Ports: Multiple general-purpose I/O ports
  • Timers: Several timers with various functions (e.g., PWM, input capture, output compare)
  • Communication Interfaces: UART, CSI, I²C
  • A/D Converter: Analog-to-digital converter for sensing analog signals
  • D/A Converter: Digital-to-analog converter for generating analog signals
  • Interrupt Controller: Vectored interrupt controller for handling interrupts efficiently
  • Power Management: Low-power modes for reducing power consumption

Benefits

  • High Performance: The 16-bit CPU core and high operating frequency provide sufficient processing power for demanding control applications.
  • Versatile Peripheral Set: The variety of on-chip peripherals allows for flexible system design and reduces the need for external components.
  • Integrated Flash Memory: The on-chip flash memory simplifies program storage and allows for easy updates.
  • Low Power Consumption: The low-power modes help to reduce overall power consumption, making the device suitable for battery-powered applications.
  • Cost-Effective Solution: Integration of many functions on a single chip reduces system cost and complexity.

Additional Details

The MB90F334APMC-G-9014E1 is typically packaged in a QFP (Quad Flat Package). It operates over a wide temperature range, making it suitable for industrial and automotive applications. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Fujitsu datasheet for this device. The difference between the 9013E1 and 9014E1 variants is likely related to specific customer requirements or minor variations in the manufacturing process, such as ROM code or testing parameters. Consult the datasheet for exact differences.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4477 $67.2385
11+ $11.0337 $121.3707
17+ $10.6895 $181.7215
23+ $10.3442 $237.9166
29+ $10.0000 $290.0000
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess