EN
  • EN
  • DE

MB87D129PFV-G-BND

Part No MB87D129PFV-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830154-MB87D129PFV-G-BND
Ultra Librarian 3D Model Ultra Librarian MB87D129PFV-G-BND CAD Model

Description

The MB87D129PFV-G-BND is a Phase-Locked Loop (PLL) frequency synthesizer designed for a variety of high-performance applications. Manufactured by Fujitsu Electronics America, Inc., this component provides precise and stable frequency generation crucial for modern communication systems.

Applications

  • Wireless communication devices (e.g., mobile phones, base stations)
  • Satellite communication systems
  • Digital broadcasting equipment
  • Test and measurement instrumentation
  • Clock generation circuits in high-speed digital systems

Features

  • Wide frequency range operation to support various standards
  • Low phase noise performance, ensuring signal integrity
  • Integrated Voltage-Controlled Oscillator (VCO), reducing external component count
  • Programmable divider ratios for flexible frequency synthesis
  • Serial interface for easy configuration and control
  • Compact package suitable for space-constrained designs

Benefits

  • Enables high-quality signal transmission with minimal distortion
  • Simplifies design and reduces time-to-market with integrated VCO
  • Provides flexibility to support multiple frequency bands
  • Offers easy integration into existing systems with serial interface
  • Reduces board space requirements with small package size
  • Enhances system performance through precise frequency control

Additional Details

The MB87D129PFV-G-BND's low phase noise is critical for applications requiring high spectral purity. The integrated VCO significantly reduces the complexity of frequency synthesis circuitry. Its programmable divider ratios allow for precise frequency tuning, which is essential in applications like wireless communication, where adherence to specific frequency channels is paramount. The device typically operates on a low-voltage power supply. Proper layout and decoupling techniques are necessary to achieve optimal performance and minimize unwanted noise. Refer to the product datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

This PLL integrates sophisticated circuitry to ensure stable and reliable operation across a range of environmental conditions. The serial interface allows for dynamic adjustment of frequency parameters, making it suitable for applications requiring adaptive frequency control. It is commonly employed in designs where precise timing and frequency accuracy are paramount, such as in networking equipment, telecommunications infrastructure, and high-resolution data acquisition systems.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess