EN
  • EN
  • DE

FUJITSU V26808-B8398-V13 - Intel Xeon Processor X3470, 2.93 GHz (Rev. 13)

Part No FUJITSU V26808-B8398-V13 - Intel Xeon Processor X3470, 2.93 GHz (Rev. 13)
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU V26808-B8398-V13 - Intel Xeon Processor X3470, 2.93 GHz (Rev. 13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401911-FUJITSU V26808-B8398-V13 - Intel Xeon Processor X3470, 2.93 GHz (Rev. 13)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B8398-V13 - Intel Xeon Processor X3470, 2.93 GHz (Rev. 13) CAD Model

Description

The FUJITSU V26808-B8398-V13 is a powerful and reliable processor featuring the Intel Xeon X3470 with a clock speed of 2.93 GHz. This Revision 13 processor is designed for professionals and enterprises looking for high performance and efficiency in their computing tasks. The X3470 is part of the renowned Intel Xeon family, known for its exceptional performance in multitasking, virtualization, and demanding applications. It features a quad-core architecture, providing the ability to handle multiple processes simultaneously without compromise. The processor is built on Intel’s advanced technology, offering improved speed and efficiency compared to previous models. It supports Hyper-Threading Technology, allowing it to handle up to eight threads simultaneously, making it ideal for heavy multitasking environments. The X3470 also comes with an integrated memory controller and Intel Turbo Boost Technology, which automatically increases the processor's frequency for demanding tasks, ensuring optimal performance when needed. With its 8 MB of Intel Smart Cache, it significantly reduces latency and improves the processor's overall responsiveness. The FUJITSU V26808-B8398-V13 is equipped with Intel Virtualization Technology, enabling more efficient utilization of hardware during virtualization tasks. This processor is designed for use in FUJITSU servers and workstations, ensuring compatibility and reliability within the FUJITSU ecosystem. Overall, the FUJITSU V26808-B8398-V13 offers a blend of performance, energy efficiency, and reliability, making it an ideal choice for businesses and professionals looking for a workhorse processor.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess