EN
  • EN
  • DE

FUJITSU FTS:ET105SBF - Eternus DX100 S5 Base 3.5in

Part No FUJITSU FTS:ET105SBF - Eternus DX100 S5 Base 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S5 Base 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404528-FUJITSU FTS:ET105SBF - Eternus DX100 S5 Base 3.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ET105SBF - Eternus DX100 S5 Base 3.5in CAD Model

Description

The FUJITSU FTS:ET105SBF Eternus DX100 S5 represents the next evolution in Fujitsu’s storage solutions, designed to meet the complex demands of modern enterprises. This base model accommodates 3.5-inch drives, providing a flexible and scalable storage platform. The DX100 S5 is engineered for maximum performance and reliability, supporting a wide range of applications from virtualization to critical line-of-business applications. Offering a blend of affordability and advanced features, this system is optimized for businesses seeking to modernize their data centers with efficient and effective storage solutions. It incorporates sophisticated data management capabilities, ensuring optimal performance, data protection, and disaster recovery. With the ability to support mixed drive configurations and expand as needed, the DX100 S5 is a versatile storage solution that can grow with your business. Its advanced architecture ensures high availability and steady performance, making it an ideal choice for enterprises that require dependable storage with the capability to meet future demands. The FUJITSU FTS:ET105SBF Eternus DX100 S5 stands as a testament to Fujitsu’s commitment to providing leading-edge storage technologies that enable businesses to harness the full potential of their data.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess