EN
  • EN
  • DE

SSI-LXH072SRD

Part No SSI-LXH072SRD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 2.3X7MM SUPER RED PANEL MNT / LED Panel Indicator Red Diffused 110° 1.7V 30mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 1.7V
Current 30mA
Panel Cutout Shape Rectangle
Panel Cutout Dimensions 0.43" x 0.21" (11.00mm x 5.30mm)
Lens Size 7.00mm x 2.30mm
Lens Style Rectangle with Flat Top
Millicandela Rating 50mcd
Wavelength - Peak 660nm
Viewing Angle 110°
Base Product Number SSI-LXH072
Other Names LU1009B1,67-1186,67-1186R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237830-SSI-LXH072SRD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH072SRD CAD Model

Description

The SSI-LXH072SRD is a panel indicator and pilot light electronic component from Lumex Opto/Components Inc.

  • LED Color: red
  • Lens Color: diffused
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 50mcd
  • Voltage: 1.7V
  • Current: 30mA
  • Panel Cutout Dimensions: 0.43 inches by 0.21 inches
  • Lens Style: rectangle with a flat top
  • Lens Size: 7.00mm by 2.30mm
  • Package Type: bulk

You May Also Be Interested in

Omron
LED PANEL INDICATOR WHT 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE GREEN
Need more? Email Us
Omron
LED PANEL IND GRN/ORN/RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess