EN
  • EN
  • DE

FUJITSU D2735-A11 - Fujitsu Dual Port D2735-a11 Gigabit Ethernet Contr

Part No FUJITSU D2735-A11 - Fujitsu Dual Port D2735-a11 Gigabit Ethernet Contr
Manufacturer Fujitsu Electronics America, Inc.
Catalog Adapters
Description Fujitsu Dual Port D2735-a11 Gigabit Ethernet Contr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1401204-FUJITSU D2735-A11 - Fujitsu Dual Port D2735-a11 Gigabit Ethernet Contr
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU D2735-A11 - Fujitsu Dual Port D2735-a11 Gigabit Ethernet Contr CAD Model

Description

The FUJITSU D2735-A11 Gigabit Ethernet Controller is a robust network interface card designed to provide reliable, high-speed connectivity for Fujitsu servers. Featuring a dual-port design, it offers enhanced flexibility and redundancy, ensuring an uninterrupted network connection. Each port is capable of supporting data transfer rates of up to 1 Gbps, making it well-suited for a wide range of applications, from simple web services to more demanding virtualization environments. The D2735-A11 leverages advanced networking technologies to optimize performance and efficiency, including offload engines that reduce CPU load. This feature is particularly beneficial in environments where server resources are at a premium. It also supports advanced features such as VLAN tagging and jumbo frames, enabling more efficient network traffic management and reduced overhead. Easy to install and configure, this Ethernet Controller integrates seamlessly into existing network infrastructures, providing a versatile and cost-effective solution for enhancing network performance and reliability.

You May Also Be Interested in

Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess