EN
  • EN
  • DE

SUPERMICRO HUA722010CLA330-SM - 1TB 7.2K 3.5 SATA 6G HUA722010CLA330

Part No SUPERMICRO HUA722010CLA330-SM - 1TB 7.2K 3.5 SATA 6G HUA722010CLA330
Manufacturer Supermicro
Catalog Hard Drives
Description 1TB 7.2K 3.5 SATA 6G HUA722010CLA330
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435395-SUPERMICRO HUA722010CLA330-SM - 1TB 7.2K 3.5 SATA 6G HUA722010CLA330
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUA722010CLA330-SM - 1TB 7.2K 3.5 SATA 6G HUA722010CLA330 CAD Model

Description

The SUPERMICRO HUA722010CLA330-SM is a durable and reliable 1TB hard disk drive, providing a substantial storage solution for enterprise and mid-market sectors. This 3.5-inch HDD operates over a SATA 6Gb/s interface, ensuring compatibility with a broad array of server and storage platforms. Featuring a rotational speed of 7,200 RPM, it strikes an optimal balance between capacity, speed, and power efficiency. Designed for 24x7 operation in demanding storage environments, the HUA722010CLA330 model excels in applications such as file servers, video surveillance systems, and data archives. This drive offers a mix of capacity and performance, addressing the needs of IT professionals looking for a reliable HDD to handle workloads with a steady stream of data.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess