EN
  • EN
  • DE

FUJITSU CD8069504195301 - INTEL Platinum 8276L (2.2GHz - 28C) CPU 165W

Part No FUJITSU CD8069504195301 - INTEL Platinum 8276L (2.2GHz - 28C) CPU 165W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description INTEL Platinum 8276L (2.2GHz - 28C) CPU 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401944-FUJITSU CD8069504195301 - INTEL Platinum 8276L (2.2GHz - 28C) CPU 165W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504195301 - INTEL Platinum 8276L (2.2GHz - 28C) CPU 165W CAD Model

Description

The FUJITSU CD8069504195301 is powered by the Intel Xeon Platinum 8276L processor, a high-end CPU designed for the most demanding data center and enterprise applications. This processor is a part of Intel's Xeon Scalable family, offering peak performance and scalable options for modern data centers looking to optimize their compute resources. Operating at a base frequency of 2.2 GHz, the Platinum 8276L features 28 cores and 56 threads, making it exceptionally well-suited for environments that require significant parallel processing capabilities. With a large cache size of 38.5MB, this processor is adept at handling large datasets efficiently, reducing latency and improving processing speeds for complex computational tasks. The processor's 165W thermal design power (TDP) reflects its high-performance capabilities, ensuring that it provides sustained performance while maintaining energy efficiency. It supports Intel Turbo Boost Technology, enabling the CPU to increase its operating frequency to handle demanding workloads, thus ensuring additional performance is available when necessary. The Platinum 8276L incorporates advanced security features, such as Intel Software Guard Extensions (SGX) and Intel Trusted Execution Technology (TXT), providing robust mechanisms for protecting data and platform integrity. This processor is optimized for high-performance, multi-socket scenarios, offering advanced interconnect and networking capabilities for improved data throughput and reduced latency. It supports DDR4 memory and is also compatible with Intel Optane Persistent Memory, offering a significant increase in memory capacity and performance. The FUJITSU CD8069504195301, with the Intel Platinum 8276L CPU, represents the pinnacle of processing technology, designed for enterprises and data centers that demand the highest levels of performance, scalability, and security in their computing infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess