EN
  • EN
  • DE

R694252537

Part No R694252537
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description COAXIPACK 2 / STRAIGHT FEMALE MO / MCC2 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Connector Style MCC2
Connector Type Jack, Female Socket
Contact Termination Crimp
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-188, 316
Fastening Type Push-Pull
Frequency - Max 6 GHz
Number of Ports 6
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polyetheretherketone (PEEK) ; Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -25°C ~ 125°C
Voltage Rating 500 V
Mating Cycles 500
Insertion Loss 0.2dB
Base Product Number R69425
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1351583-R694252537
Ultra Librarian 3D Model Ultra Librarian R694252537 CAD Model

Description

The R694252537 is a coaxial connector (RF) assembly from Radiall USA, Inc.

  • Connector Type: Jack, Female Socket
  • Fastening Type: Push-Pull
  • Contact Termination: Crimp
  • Connector Style: MCC2
  • Housing Color: Gold
  • Voltage Rating: 500V
  • Number of Ports: 6
  • Impedance: 50Ohm
  • Insertion Loss: 0.2dB
  • Mating Cycle: 500
  • Temperature Range: -25°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM
Lowest to $0.6722
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Murata Electronics North America
LSC
Lowest to $1.3456
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX JACK STR 50 OHM SMD
Lowest to $0.2933
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess