EN
  • EN
  • DE

FUJITSU 38020259 - Flash Backup Unit (FBU)

Part No FUJITSU 38020259 - Flash Backup Unit (FBU)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description Flash Backup Unit (FBU)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1401207-FUJITSU 38020259 - Flash Backup Unit (FBU)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38020259 - Flash Backup Unit (FBU) CAD Model

Description

The FUJITSU 38020259 represents a state-of-the-art Flash Backup Unit (FBU) designed to provide an integrated battery-backed write cache data protection solution for RAID controllers. This unit is specifically engineered to safeguard against data loss in the event of power failure, ensuring that all in-process transactions are securely stored until normal operations can be restored. By utilizing cutting-edge flash memory technology, the FBU offers a more reliable and durable alternative to traditional battery backup units (BBUs), providing a longer lifespan and eliminating the need for frequent replacements. This makes it an environmentally friendly solution that reduces waste and operating costs. The 38020259 FBU is compatible with a variety of Fujitsu's server and storage systems, seamlessly integrating with existing hardware to enhance data integrity and performance without significant system modifications. Its compact design allows for easy installation and maintenance, ensuring minimal downtime for businesses that rely on continuous data availability. With the 38020259, Fujitsu delivers a robust data protection solution that addresses the critical needs of today's data-driven business environments, emphasizing reliability, sustainability, and performance.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess