EN
  • EN
  • DE

YG952S6R

Part No YG952S6R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106075-YG952S6R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG952S6R CAD Model

Description

The YG952S6R is a diode manufactured by Fuji Electric, designed for applications requiring efficient power rectification and reliable performance. It features a low forward voltage drop and fast switching characteristics, making it suitable for various power electronics applications.

Applications:

  • Power Supplies: Utilized in switched-mode power supplies (SMPS) for efficient rectification.
  • Inverters: Employed in inverter circuits for DC-AC power conversion.
  • Motor Control: Integrated into motor control circuits for controlled motor power delivery.
  • LED Lighting: Used in LED lighting systems for efficient power conversion.
  • Battery Charging: Functions as a rectifier in battery charging circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall efficiency.
  • Fast Reverse Recovery Time: Facilitates efficient switching and reduces switching losses.
  • High Surge Current Capability: Built to withstand high surge currents for increased reliability.
  • High Reliability: Manufactured using high-quality materials to ensure long-term operational stability.
  • Compact Package: Enables easy integration into diverse circuit designs.

Benefits:

  • Enhanced Efficiency: Lower power losses due to low forward voltage drop and fast recovery time.
  • Improved Reliability: Robust design with high surge current capability ensures dependable operation.
  • Reduced Power Dissipation: Cooler operation due to minimized power loss.
  • Simplified Integration: Compact package simplifies design and assembly processes.
  • Cost-Effective Solution: Offers a balance of performance and cost-effectiveness for various applications.

Additional Details:

The YG952S6R diode is available in a standard package. Detailed electrical specifications, including maximum forward current, reverse voltage, and operating temperature range, can be found in the manufacturer's datasheet. This component is ideal for applications that demand reliable and efficient performance in power rectification and conversion processes.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess