EN
  • EN
  • DE

YG906C2

Part No YG906C2
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description LOW LOSS SUPER HIGH SPEED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282612-YG906C2
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG906C2 CAD Model

Description

The YG906C2 is a silicon epitaxial fast recovery diode manufactured by Fuji Electric. It is designed for high-efficiency rectification and freewheeling applications, providing a robust and reliable solution for various power electronics circuits.

Applications:

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Freewheeling diode in motor control circuits
  • High-frequency rectification

Features:

  • Fast recovery time: This allows for efficient switching at high frequencies, minimizing switching losses and improving overall system efficiency.
  • High surge current capability: The diode can withstand high surge currents, making it suitable for applications where transient current spikes are common.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reliability: Fuji Electric is known for its high-quality manufacturing processes, ensuring long-term reliability.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power electronics circuits.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable operation in demanding environments.
  • Reduced switching losses: The fast recovery characteristics minimize switching losses, leading to cooler operation and improved system performance.
  • Simplified design: The diode's characteristics make it easy to integrate into various circuit designs.
  • Cost-effective solution: Offers a good balance of performance and cost.

Technical Specifications:

  • Repetitive Peak Reverse Voltage: 600V
  • Average Forward Current: 6A
  • Forward Voltage: 1.3V (Max) @ 6A
  • Reverse Recovery Time: 75ns (typical)
  • Operating Temperature: -40°C to +150°C
  • Package Type: TO-220AC

In summary, the YG906C2 fast recovery diode from Fuji Electric is a reliable and efficient component suitable for a wide range of power electronics applications. Its fast switching speed, high surge current capability, and low forward voltage drop make it an excellent choice for designers seeking to optimize the performance and reliability of their circuits.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess