EN
  • EN
  • DE

YG812S06R

Part No YG812S06R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106062-YG812S06R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG812S06R CAD Model

Description

The YG812S06R is a diode manufactured by Fuji Electric. It's designed for use in various power electronics applications requiring efficient rectification and high surge current handling capabilities.

Applications:

  • Power Supplies: Used in the rectification stage of power supplies to convert AC voltage to DC voltage.
  • Inverters: Employed in inverter circuits for converting DC voltage to AC voltage.
  • Motor Drives: Integrated into motor drive circuits to provide controlled power to motors.
  • Welding Equipment: Utilized in welding machines for power rectification and control.
  • Uninterruptible Power Supplies (UPS): Serves as a rectifier in UPS systems to ensure continuous power supply during power outages.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Recovery Time: Enables efficient switching and reduces switching losses.
  • High Reliability: Constructed with high-quality materials and manufacturing processes for long-term reliability.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits:

  • Improved Efficiency: The low forward voltage drop contributes to higher overall efficiency in power conversion circuits.
  • Enhanced Reliability: The high surge current capability and robust design ensure reliable operation in harsh environments.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Simplified Design: The compact package facilitates easy integration into existing and new designs.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a suitable choice for a wide range of applications.

Additional Details:

The YG812S06R diode is typically housed in a standard package. Specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range, should be verified from the manufacturer's datasheet. This component is suitable for applications requiring robust performance and high reliability in power rectification and conversion.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess