EN
  • EN
  • DE

YG802C09R

Part No YG802C09R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282593-YG802C09R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YG802C09R CAD Model

Description

The YG802C09R is a silicon carbide (SiC) Schottky barrier diode (SBD) manufactured by Fuji Electric. This diode is designed for high-efficiency and high-speed switching applications, offering superior performance compared to conventional silicon diodes. Its SiC material enables operation at higher voltages, temperatures, and frequencies, making it suitable for demanding power electronics applications.

Applications

  • Power Factor Correction (PFC) Circuits: Improves energy efficiency in power supplies by reducing harmonic distortion.
  • Motor Drives: Enables efficient and precise control of electric motors in industrial and automotive applications.
  • Solar Inverters: Converts DC power from solar panels to AC power for grid connection.
  • Electric Vehicle (EV) Chargers: Provides efficient and reliable power conversion for charging electric vehicles.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power supply to critical equipment during power outages.

Features

  • Silicon Carbide (SiC) Material: Enables high-voltage, high-temperature, and high-frequency operation.
  • Schottky Barrier Diode (SBD): Provides fast switching speed and low forward voltage drop.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Reverse Leakage Current: Minimizes power losses and improves efficiency.
  • High Operating Temperature: Operates reliably at high temperatures.

Benefits

  • Improved Energy Efficiency: Reduces power losses and lowers operating costs.
  • Increased Power Density: Enables smaller and lighter power electronic systems.
  • Enhanced Reliability: Provides robust performance in harsh environments.
  • Reduced Cooling Requirements: Minimizes heat generation and cooling system complexity.
  • Faster Switching Speed: Improves system performance and reduces switching losses.

Additional Details

The YG802C09R has a voltage rating of 900V and a continuous forward current rating of 2A at a specified case temperature. It comes in a TO-252 package which offers good thermal performance. This SiC SBD offers significantly lower reverse recovery charge compared to conventional silicon fast recovery diodes. This translates to much lower switching losses, especially at higher frequencies. The use of Silicon Carbide (SiC) as the semiconductor material allows the diode to operate at higher junction temperatures and handle higher voltages than its silicon counterparts, making it a more robust and efficient choice for demanding power conversion applications. Fuji Electric has a long-standing reputation for producing high-quality power semiconductors. The YG802C09R is a testament to their commitment to innovation and performance, providing design engineers with a reliable and efficient solution for their power electronic designs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,624 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess