EN
  • EN
  • DE

YA868C04R

Part No YA868C04R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106033-YA868C04R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YA868C04R CAD Model

Description

The YA868C04R is a Fuji Electric power semiconductor module, likely a diode or thyristor module. These modules are used in a variety of power electronics applications requiring high-current and high-voltage switching or rectification.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • DC Power Supplies: Employed in high-power DC power supplies for industrial equipment and telecommunications systems.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power in case of a power outage.
  • Welding Equipment: Used in welding machines to control the welding current.
  • Renewable Energy Systems: Incorporated in solar inverters and wind turbine converters to convert DC power to AC power.

Features

  • High Voltage Capability: Designed to handle high voltage levels, typically in the hundreds or thousands of volts.
  • High Current Capacity: Capable of carrying high current loads, often hundreds of amperes.
  • Isolated Baseplate: Provides electrical isolation between the semiconductor devices and the mounting surface.
  • Robust Package: Designed for reliable operation in harsh industrial environments.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves efficiency.

Benefits

  • Improved Efficiency: Low on-state voltage drop reduces power losses and increases system efficiency.
  • Increased Reliability: Robust package and high voltage/current capabilities ensure reliable operation.
  • Simplified System Design: Isolated baseplate simplifies mounting and heat sinking.
  • Reduced Size and Weight: Compact module design reduces the size and weight of power electronic systems.
  • Enhanced Safety: Electrical isolation enhances safety for both operators and equipment.

Additional Details

The YA868C04R likely incorporates internal diodes or thyristors, depending on its specific function. The module typically has screw terminals for connecting to the external circuit. A heatsink is usually required to dissipate the heat generated by the module during operation. The exact voltage and current ratings, as well as the internal circuit configuration, can be found in the Fuji Electric datasheet for this part number. The module's operating temperature range is generally between -40°C to +125°C. The materials used in the module construction include silicon for the semiconductor devices, copper for the terminals, and a ceramic or plastic housing for electrical isolation. Proper mounting and cooling are essential for reliable operation. Precise specs would require the official datasheet.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess