EN
  • EN
  • DE

TS808C06

Part No TS808C06
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 381762-TS808C06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS808C06 CAD Model

Description

The TS808C06 is a triac manufactured by Fuji Electric. It is primarily designed for AC power control, acting as a solid-state switch to regulate AC current flow in both directions. This triac is suited for applications requiring reliable and precise AC load control.

Applications

  • Solid State Relays (SSRs): Functions as the switching element in SSRs for controlling AC loads.
  • Lighting Control: Used in dimmer circuits to adjust the brightness of incandescent and LED lamps.
  • Motor Speed Control: Employed in controlling the speed of AC motors in appliances and industrial equipment.
  • Temperature Control Systems: Integrated into temperature controllers for heating elements and HVAC systems.
  • General AC Power Switching: Applied in various AC power switching applications requiring dependable operation.

Features

  • Triac Functionality: Provides bidirectional AC current control, enabling versatile switching.
  • High Blocking Voltage: Withstands high AC voltages in the off state, ensuring safety and reliability.
  • Low On-State Voltage Drop: Minimizes power dissipation during conduction, enhancing efficiency.
  • High Surge Current Capability: Handles surge currents effectively, providing robust performance during switching.
  • Sensitive Gate Trigger Current: Requires minimal gate current for activation, simplifying drive circuitry.

Benefits

  • Efficient AC Power Control: Delivers accurate and reliable AC power control, improving system performance.
  • Reduced Power Consumption: Low on-state voltage drop minimizes heat generation and energy waste.
  • Enhanced System Reliability: High blocking voltage and surge current capability ensure dependable operation in various conditions.
  • Simplified Circuit Design: Sensitive gate trigger current enables simpler and more cost-effective control circuit designs.
  • Wide Application Range: Suitable for numerous AC power control applications, providing design flexibility.

The TS808C06 is available in different package options, including through-hole and surface-mount. It meets industry safety standards and is RoHS compliant. Specific voltage and current ratings depend on the exact model specifications. The operating temperature range typically falls between -40°C and +125°C.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess