The ESAD33-02C is a Transient Voltage Suppressor (TVS) diode manufactured by Fuji Electric. This diode is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive switching. It provides a robust clamping action to divert surge current away from protected circuits.
Applications
- Protection of I/O interfaces
- Protection of data lines
- Protection of microcontrollers
- Protection of sensitive electronic equipment
- Industrial control systems
Features
- Bidirectional TVS diode
- Low clamping voltage
- Fast response time
- High surge current capability
- Surface mount package
Benefits
- Enhanced system reliability by protecting against voltage transients.
- Improved system performance by reducing the risk of component failure.
- Simplified design and layout due to the surface mount package.
- Effective protection against ESD and surge events due to the fast response time and high surge current capability.
- Versatile application due to the bidirectional configuration.
Additional Details
The ESAD33-02C features a standoff voltage of 33V. It has a peak pulse power dissipation rating that protects circuits from damaging voltage spikes. The low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during transient events. It conforms to industry standards for ESD protection, ensuring compatibility with various applications. The specific package is DO-214AC (SMA).