EN
  • EN
  • DE

7MBR75VB120-50

Part No 7MBR75VB120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040955-7MBR75VB120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBR75VB120-50 CAD Model

Description

The 7MBR75VB120-50 is an IGBT (Insulated Gate Bipolar Transistor) module produced by Fuji Electric. It's designed for use in high-power switching applications, offering a balance of current handling capacity and efficient switching. This module is often found in industrial equipment, power supplies, and motor control systems.

Applications

  • AC Motor Drives: Used to control the speed and torque of AC motors in various industrial applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of a power outage.
  • Welding Machines: Delivers controlled power for welding processes.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electrical systems.
  • Inverters: Converts DC power to AC power in applications like solar inverters.

Features

  • High Voltage Rating: Typically rated at 1200V, enabling use in high-voltage applications.
  • High Current Capability: Designed to handle currents up to 75A, suitable for demanding power applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during conduction.
  • Fast Switching Speed: Reduces switching losses, enhancing overall efficiency.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink for safety.
  • Compact Package: Allows for efficient use of space in equipment design.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching reduce power losses, improving energy efficiency.
  • Enhanced Reliability: High voltage rating and robust design contribute to reliable operation in demanding environments.
  • Simplified Design: The module's integrated features can simplify the design process.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details

The 7MBR75VB120-50 IGBT module requires adequate heat sinking to maintain optimal performance and reliability. The gate drive circuitry should be designed to provide the appropriate voltage and current levels for efficient switching. Detailed specifications, including switching times, thermal resistance, and gate charge, can be found in the manufacturer's datasheet. It is essential to consult the datasheet for detailed application guidelines and safety precautions.

This module provides a robust and efficient solution for a variety of power electronics applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6451 $75.6451
2+ $73.2812 $146.5624
3+ $70.9173 $212.7519
4+ $68.5534 $274.2136
5+ $61.4616 $307.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess