EN
  • EN
  • DE

HI0603-1C2N7SNT

Part No HI0603-1C2N7SNT
Manufacturer ACX
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0201
Core Material Ceramic
DC Resistance (DCR) 320 mΩ
Depth 330 µm
Height 330 µm
Inductance 2.7 nH
Max DC Current 300 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1062796-HI0603-1C2N7SNT
Categories OEM Parts(F-I)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI0603-1C2N7SNT CAD Model

Description

The HI0603-1C2N7SNT is a multilayer ceramic inductor manufactured by ACX. It's a small, surface-mount inductor designed for various high-frequency applications.

Applications

  • Mobile phones and wireless devices: For impedance matching and filtering in RF circuits.
  • Bluetooth and Wi-Fi modules: Used in impedance matching networks and filter circuits for signal conditioning.
  • GPS receivers: Employed in RF front-end circuits to improve signal reception and reduce noise.
  • RF transceivers: Integral part of the impedance matching and filtering circuitry, optimizing signal transmission and reception.
  • High-frequency circuits: Used in matching networks and filtering for various high-frequency applications.

Features

  • Small Size: 0603 package (0.063 x 0.031 inches) for space-constrained applications.
  • Multilayer Construction: Provides high self-resonant frequency and excellent Q factor.
  • High Self-Resonant Frequency (SRF): Typically in the GHz range, enabling use in high-frequency applications.
  • Excellent Q Factor: Provides low loss and high efficiency in resonant circuits.
  • Surface Mount Device (SMD): Facilitates automated assembly and high-volume manufacturing.
  • Tight Inductance Tolerance: Offers precise inductance values for accurate circuit performance.

Benefits

  • Miniaturization: Small size enables compact device designs.
  • Improved Signal Quality: High Q factor minimizes signal loss and distortion.
  • Optimized RF Performance: High SRF allows usage in high-frequency applications.
  • Reliable Performance: Multilayer construction ensures stable electrical characteristics.
  • Cost-Effective: Provides a balance of performance and cost for various applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Technical Specifications

The HI0603-1C2N7SNT typically has an inductance value of 2.7nH. Other parameters to consider include its SRF, Q factor, DC resistance (DCR), and rated current. Consult the manufacturer's datasheet for precise specifications, tolerances, and operating conditions. This inductor is designed to operate within a specific temperature range, typically from -55°C to +125°C.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess