EN
  • EN
  • DE

7MBR15NF120

Part No 7MBR15NF120
Manufacturer Fuji Electric
Catalog Hard To Find
Description 1200V/15A/PIM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1133784-7MBR15NF120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBR15NF120 CAD Model

Description

The 7MBR15NF120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-voltage, high-current switching applications, offering efficient and reliable performance in demanding industrial environments. It's a critical component in power inverters, motor drives, and other high-power electronic systems.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial equipment and automation systems.
  • Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems, uninterruptible power supplies (UPS), and electric vehicle drives.
  • Power Supplies: Integrated into high-power switch-mode power supplies (SMPS) for industrial and telecom applications.
  • Welding Machines: Used in welding machines to provide precise control of the welding current, enhancing weld quality and efficiency.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for grid connection and energy storage.

Features

  • High Blocking Voltage: The 1200V blocking voltage ensures robust performance in high-voltage applications.
  • Low Saturation Voltage: Minimizes power dissipation and enhances efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies, reducing switching losses.
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation for enhanced safety.
  • Integrated Gate Resistors: Improves switching performance and reduces electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Provides stable and dependable performance in harsh industrial environments.
  • Simplified System Design: Integrates multiple components into a single module, reducing complexity and size.
  • Reduced Maintenance: Offers long-term reliability, minimizing downtime and maintenance costs.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation even at high power levels.

Additional Details

The 7MBR15NF120 features a voltage rating of 1200V and a current rating of 15A. It's designed for use in applications requiring high voltage and moderate current levels. The module includes internal gate resistors to optimize switching characteristics and reduce EMI. Its isolated baseplate construction allows for efficient heat dissipation and simplified mounting. The module's robust design ensures reliable performance in industrial environments, making it a suitable choice for various power conversion and motor control applications. The use of advanced IGBT technology results in a compact and efficient power module.

This IGBT module is known for its ruggedness and reliability, making it a preferred choice for engineers in designing industrial power systems. The integration of key features into a single module streamlines the design process and minimizes the overall system footprint. Fuji Electric's commitment to quality ensures that the 7MBR15NF120 meets the rigorous demands of modern power electronics applications, contributing to efficient and reliable system operation.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess