EN
  • EN
  • DE

6MBP20VSC-060-50-P

Part No 6MBP20VSC-060-50-P
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197983-6MBP20VSC-060-50-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP20VSC-060-50-P CAD Model

Description

The 6MBP20VSC-060-50-P is an IPM (Intelligent Power Module) manufactured by Fuji Electric. It integrates multiple power semiconductor devices and control circuits into a single package, simplifying power inverter designs.

Applications

  • Air conditioners
  • Washing machines
  • Industrial motor drives
  • Servo systems
  • General-purpose inverters

Features

  • Integrated Gate Drivers: Simplifies the design and reduces external component count.
  • Short-Circuit Protection: Protects the module from damage due to short-circuit events.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • Under-Voltage Lockout: Prevents operation with insufficient voltage supply, protecting the module.
  • Low Switching Losses: Improves efficiency and reduces heat generation.

Benefits

  • Simplified Design: Integrated functions reduce design complexity and component count.
  • Enhanced Reliability: Built-in protection features enhance system reliability.
  • Improved Efficiency: Low switching losses contribute to higher energy efficiency.
  • Compact Size: Integration reduces the overall size of the power inverter.
  • Easy to Use: Simplified interface and control signals facilitate easy integration into various applications.

Additional Details

The 6MBP20VSC-060-50-P typically features a voltage rating of 600V and a current rating of 20A. It includes IGBTs (Insulated Gate Bipolar Transistors) for power switching and diodes for freewheeling. The module is designed to operate at switching frequencies up to several kHz. The integrated protection circuits ensure that the module can withstand abnormal operating conditions, making it a robust solution for demanding applications. The package is designed for easy mounting and thermal management, ensuring efficient heat dissipation.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess