EN
  • EN
  • DE

6MBP200VEA120-50

Part No 6MBP200VEA120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031448-6MBP200VEA120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBP200VEA120-50 CAD Model

Description

The 6MBP200VEA120-50 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. This module integrates IGBTs (Insulated Gate Bipolar Transistors) and gate driver circuitry to simplify the design and implementation of motor drives and inverter systems. It provides protection features like overcurrent and overtemperature detection, enhancing system reliability.

Applications

  • AC Motor Drives
  • Servo Motor Drives
  • Inverter Systems
  • Power Supplies
  • Industrial Automation Equipment

Features

  • Intelligent Power Module (IPM)
  • Integrated IGBTs and Gate Drivers
  • Overcurrent Protection
  • Overtemperature Protection
  • Short-Circuit Protection
  • Low Saturation Voltage

Benefits

  • Simplified System Design: Integrates IGBTs and gate drivers, reducing the number of external components needed.
  • Enhanced Protection: Provides overcurrent, overtemperature, and short-circuit protection to enhance system reliability and prevent damage.
  • Efficient Power Conversion: The low saturation voltage minimizes power losses, increasing the efficiency of the power conversion system.
  • Improved Performance: Designed for optimal performance in motor drive and inverter applications.
  • Compact Design: Offers a compact solution for power control applications.

Technical Specifications

The 6MBP200VEA120-50 typically features a high blocking voltage (VCE), around 1200V, and a collector current (IC) rating, like 200A. Integrated protection functions include overcurrent, overtemperature, and short-circuit detection. The datasheet should be consulted for precise specifications, including switching times, gate charge, and thermal resistance values.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess