The R2A60167BGWO 167 is a power management IC from Renesas Electronics. While specific detailed information on this particular iteration is limited, Renesas power management ICs in general are designed for high efficiency and reliability in a variety of applications. They often integrate multiple functions to simplify power supply design and reduce overall system size. The '167' likely refers to a specific configuration or characteristic within the R2A60167BGWO product family.
Applications
- Power supplies for consumer electronics
- Industrial power management systems
- DC-DC converters
- Battery management systems
- Voltage regulation in embedded systems
Features
- Integrated power MOSFETs (likely, based on similar Renesas products)
- High efficiency DC-DC conversion
- Overcurrent protection
- Overvoltage protection
- Short circuit protection
- Thermal shutdown
- Adjustable output voltage (possibly)
- Synchronization capabilities (possibly)
Benefits
- Reduced component count and board space
- Improved system reliability
- Enhanced power efficiency
- Simplified power supply design
- Robust protection against fault conditions
- Lower system cost
Additional Details
Without more specific documentation, it is difficult to provide exact specifications for the R2A60167BGWO 167. However, typical specifications for Renesas power management ICs include:
- Input voltage range: e.g., 3V to 36V
- Output voltage range: e.g., 0.8V to Vin
- Switching frequency: e.g., 100kHz to 2MHz
- Operating temperature range: e.g., -40°C to +85°C
- Package type: Typically a small surface mount package (e.g., QFN)
Consult the Renesas website or authorized distributors for datasheets and application notes relating to the R2A60167BGWO family to get the most accurate specifications and design recommendations. Look for datasheets for similar R2A60167BG devices, which could offer helpful insights, even if they don't perfectly match the 'WO 167' variant.