EN
  • EN
  • DE

2SK3468-01

Part No 2SK3468-01
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N CHANNEL SILICON POWER MOSFET / Trans MOSFET N-CH Si 500V 14A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 160072-2SK3468-01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK3468-01
Introduction Date June 26, 2001
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2SK3468-01 CAD Model

Description

Product Overview

The 2SK3468-01 is a high-efficiency N-channel MOSFET, combining robust design with exceptional switching capabilities. It stands out in the field of electronic components, providing comprehensive solutions tailored for advanced electronic systems, notwithstanding the lack of manufacturer information.

Applications

  • Power supply units
  • Solar inverter systems
  • High-frequency amplifiers
  • Automated industrial machinery
  • Variable speed drives

Features and Benefits

  • High Efficiency: Delivers optimal performance with reduced power loss.
  • Superior Current Handling: Supports high current loads, suitable for heavy-duty applications.
  • Rapid Switching: Provides a high-speed performance ideal for fast-paced electronic environments.
  • Durable Construction: Ensures longevity and reliable operation over its lifecycle.

Additional Details

Designed for excellence, the 2SK3468-01 plays a critical role in enhancing the efficiency and power handling capacities of electronic systems. Its superior current handling capabilities are especially valuable in applications demanding high throughput and reliability.

The transistor's rapid switching abilities make it a crucial component in systems where timing precision is key. Its durable construction further guarantees sustained performance over extended periods, reducing the need for frequent maintenance.

Overall, the 2SK3468-01 is a reliable, high-quality choice for electronic systems that prioritize efficiency and durability, embodying the apex of modern MOSFET technology.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess