EN
  • EN
  • DE

2SK1917

Part No 2SK1917
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-CHANNEL SILICON POWER MOSFET 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127148-2SK1917
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1917 CAD Model

Description

The 2SK1917 is an N-channel silicon MOSFET from Fuji Electric, designed for high-speed switching applications. This transistor is commonly used in power supplies, DC-DC converters, and motor control circuits where efficiency and fast switching are critical. Its robust design ensures reliable operation in demanding environments.

Applications:

  • Power Supplies: Used in switching power supplies to efficiently convert AC voltage to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in electronic devices.
  • Motor Control: Suitable for controlling the speed and direction of small DC motors.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage.
  • Lighting Systems: Found in electronic ballast circuits for fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Allows for efficient current flow and switching capability.
  • High-Speed Switching: Designed for fast switching speeds, reducing power losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Enables higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Offers stable performance under various operating conditions.
  • Simplified Circuit Design: Requires minimal external components, streamlining design process.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, extending component life.

Additional Details:

The 2SK1917 features a low gate charge, contributing to its high-speed switching capabilities. It is typically available in a through-hole package, facilitating easy mounting and connection. The device's key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating, all of which contribute to its suitability for diverse power electronics applications. The operating temperature range ensures stable performance in a wide variety of thermal conditions. It's important to consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess