EN
  • EN
  • DE

2SK1098M

Part No 2SK1098M
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 150V 6A 3-Pin TO-220F15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158877-2SK1098M
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1098-M
Introduction Date May 28, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK1098M CAD Model

Description

Product Description

The 2SK1098M is a high-performance N-channel Power MOSFET designed to deliver excellent speed and efficiency in switching applications. It caters to various industrial and consumer electronics needs by providing a reliable and dynamic solution for power management. The 2SK1098M stands out for its blend of power handling capability and compact design, making it a preferred choice for engineers seeking durable components for modern circuits.

Features and Benefits

  • Superior Switching Performance: This component is adept at handling rapid switching tasks, which reduces energy waste and enhances overall efficiency.
  • Low Counter-Electromotive Force Loss: Reduces energy losses due to its efficient design, optimizing power use in electronic circuits.
  • Thermal Stability: Equipped to maintain stable performance despite temperature fluctuations, promoting consistent operation.
  • Compact Design: Fits seamlessly into various circuit designs without compromising performance quality.

Applications and Projects

  • Inverter Circuits: Enhances the efficiency of DC to AC power conversion systems, ideal for solar inverters.
  • Battery Management Systems: Used in monitoring and managing battery outputs to ensure optimal performance and longevity.
  • Home Appliances: Serves in enhancing the efficiency and functionality of appliances such as air conditioners and washing machines.
  • Telecommunication Equipment: Supports systems in signal transmission, offering reliability and high-speed operation.

Additional Details

The 2SK1098M’s streamlined profile allows it to be integrated into tight circuit layouts, advantageous for creating compact electronic devices. It adheres to strict quality and performance standards, providing assurance of its durability and reliability in various operating conditions. As a result, the 2SK1098M is a critical addition for projects demanding efficient, high-quality power components capable of supporting complex electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
Lowest to $0.2329
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention