EN
  • EN
  • DE

2SK1006-01MR

Part No 2SK1006-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON POWER MOSFET / Trans MOSFET N-CH 450V 5A 3-Pin(3+Tab) TO-220F15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158847-2SK1006-01MR
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK1006-01MR
Introduction Date July 19, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1006-01MR CAD Model

Description

Product Description: 2SK1006-01MR

The 2SK1006-01MR is a robust N-channel power MOSFET, designed to deliver high efficiency in power management systems. Housed in an industry-standard TO-220 package, it is built to handle high current and voltage demands, making it a preferred choice for professionals seeking reliable semiconductor solutions.

Features and Benefits

  • Excellent Heat Dissipation: The TO-220 package efficiently disperses heat, ensuring long-term reliability.
  • Low Gate Threshold Voltage: Facilitates ease of drive and integration with low power microcontrollers.
  • Rugged Construction: Offers high resistance to thermal and electrical stress, prolonging its operational lifespan.
  • Fast Switching Capability: Ideal for high-speed and high-frequency applications.

Applications

  • Inverter circuits
  • Audio amplifiers
  • SMPS (Switch Mode Power Supply)
  • Lighting applications
  • Renewable energy systems

Additional Details

Engineered with precision, the 2SK1006-01MR MOSFET not only offers superior electrical performance but also contributes toward minimizing EMI (Electromagnetic Interference) in complex circuits. Its threshold voltage is carefully calibrated to optimize performance without compromising on power consumption. Manufacturers employ advanced fabrication techniques to ensure uniformity in device characteristics, thus making it suitable for high-volume production. The component is RoHS compliant, reinforcing its suitability for environmentally friendly designs.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3444 $60.4980
105+ $1.1030 $115.8150
165+ $1.0684 $176.2860
225+ $1.0337 $232.5825
290+ $0.9991 $289.7390
390+ $0.8963 $349.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess