EN
  • EN
  • DE

2MBI100HJ-120-50

Part No 2MBI100HJ-120-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description Trans IGBT Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200697-2MBI100HJ-120-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI100HJ-120-50 CAD Model

Description

The 2MBI100HJ-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for high-power switching applications, offering efficient and reliable performance in various industrial and power electronics systems. The module's robust design and optimized characteristics make it suitable for demanding environments.

Applications

  • Inverter drives for AC motors
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Renewable energy systems (solar inverters, wind turbines)

Features

  • IGBT Module Configuration
  • Collector-Emitter Voltage (Vces): 1200V
  • Collector Current (Ic): 100A
  • Low Saturation Voltage (Vce(sat))
  • High Switching Speed
  • Integrated Free-Wheeling Diodes
  • Isolated Baseplate
  • RoHS Compliant

Benefits

  • High power handling capability: Suitable for high current and voltage applications.
  • Efficient switching performance: Low saturation voltage and fast switching speeds reduce power losses.
  • Reliable operation: Robust design ensures stable performance in harsh environments.
  • Simplified system design: Integrated diodes and isolated baseplate simplify circuit layout and thermal management.
  • Improved energy efficiency: Contributes to overall system efficiency by minimizing switching losses.
  • Compact size: Module format allows for high power density in a small footprint.

Additional Details

The 2MBI100HJ-120-50 IGBT module features an isolated baseplate for easy mounting and thermal management. It is designed to operate within a specified temperature range, as outlined in the Fuji Electric datasheet. Proper heatsinking is essential to ensure reliable performance and prevent overheating. The module's internal structure consists of multiple IGBT chips and diodes connected in a specific configuration to achieve the desired current and voltage ratings. It's widely used in industrial applications where high efficiency and reliability are critical.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4594 $84.4594
2+ $69.3000 $138.6000
3+ $67.1344 $201.4032
4+ $64.9688 $259.8752
5+ $62.8031 $314.0155
7+ $56.3063 $394.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess