EN
  • EN
  • DE

2DI100Z-120

Part No 2DI100Z-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTOR MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1123556-2DI100Z-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DI100Z-120 CAD Model

Description

The 2DI100Z-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications. The '2DI' likely indicates a dual configuration within the module. '100' signifies a current rating (e.g., 100 Amperes), and '120' potentially relates to the voltage rating (e.g., 1200V). IGBT modules like the 2DI100Z-120 are commonly used in inverters, motor drives, and other high-power electronic systems.

Applications

  • Industrial Inverters
  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Power Supplies
  • Traction Inverters (Electric Vehicles, Trains)

Features

  • High Blocking Voltage: Provides reliable operation in high-voltage environments.
  • Low Saturation Voltage (Vce(sat)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Short-Circuit Withstand Capability: Protects the module from damage during short-circuit events.
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation.

Benefits

  • High efficiency in power conversion applications.
  • Reduced heat generation.
  • Enhanced system reliability and robustness.
  • Simplified system design.
  • Improved power density.

Technical Specifications (General - May Vary Based on Specific Variant)

Specific technical details for the 2DI100Z-120 can be found in the Fuji Electric datasheet. However, typical specifications for similar IGBT modules include:

  • Collector-Emitter Voltage (Vces): 1200V.
  • Collector Current (Ic): 100A.
  • Gate-Emitter Voltage (Vges): Typically +/- 20V.
  • Saturation Voltage (Vce(sat)): Typically around 2-3V.
  • Switching Frequency: May range up to several kHz, depending on specific design conditions.

Always refer to the official Fuji Electric datasheet for the 2DI100Z-120 IGBT module for precise electrical characteristics, thermal performance data, and application guidelines. The datasheet will provide the most reliable information for ensuring optimal performance and safe operation.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess