EN
  • EN
  • DE

1MBI400N-120

Part No 1MBI400N-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE(N series)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1121621-1MBI400N-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI400N-120 CAD Model

Description

The 1MBI400N-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for high-power switching applications, providing an efficient and reliable solution for controlling large amounts of electrical energy. This module incorporates advanced IGBT technology and is engineered for robust performance in demanding environments.

Applications:

  • AC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Welding Machines
  • Renewable Energy Systems (e.g., Wind Turbines, Solar Power Inverters)

Features:

  • IGBT Technology
  • Low Saturation Voltage (VCE(sat))
  • High Blocking Voltage (1200V)
  • Fast Switching Speed
  • Integrated Free-Wheeling Diodes
  • Isolated Baseplate

Benefits:

  • High Efficiency: Low saturation voltage minimizes conduction losses, improving overall system efficiency and reducing heat generation.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Robust Performance: Designed for reliable operation in demanding applications.
  • Simplified System Design: Integrated module reduces complexity and simplifies assembly.
  • Improved Thermal Management: Isolated baseplate enhances thermal performance and facilitates effective heat dissipation.

Additional Details:

The 1MBI400N-120 typically comes in a standard module package. Key electrical characteristics include collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and short-circuit withstand time. The integrated free-wheeling diodes provide reverse current blocking and improve performance in inductive load applications. Comprehensive details regarding electrical characteristics, thermal resistance, and safe operating area (SOA) are available in the manufacturer's datasheet. Proper thermal management is essential for ensuring reliable operation of the IGBT module. Effective heatsinking and cooling techniques are critical for dissipating heat generated during operation. Gate drive circuitry should be carefully designed to optimize switching performance and prevent voltage overshoot or ringing. Snubber circuits and other external components may be required to improve performance and protect the module from overvoltage or overcurrent conditions. The 1MBI400N-120 offers a high-performance and reliable solution for a wide range of high-power switching applications, providing a balance of performance, robustness, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess