EN
  • EN
  • DE

FM25Q04-DN-T-G

Part No FM25Q04-DN-T-G
Manufacturer FUDAN MICRO
Catalog Custom Parts (E - I)
Description TDFN-8 Nor Flash Rohs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117579-FM25Q04-DN-T-G
Categories Custom Parts
Manufacturer FUDAN MICRO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25Q04-DN-T-G CAD Model

Description

The FM25Q04-DN-T-G is a 4 Mbit serial Flash memory device manufactured by Fudan Microelectronics. Utilizing a standard Serial Peripheral Interface (SPI), it offers a versatile and efficient storage solution for embedded systems, IoT devices, and various other electronic applications. Its low power consumption and compact design make it especially suited for portable and space-constrained devices.

Applications:

  • Embedded Systems: Ideal for storing boot code, configuration data, and application firmware in microcontrollers and other embedded systems.
  • IoT Devices: Suitable for storing sensor data, firmware, and communication protocols in IoT devices.
  • Consumer Electronics: Used in devices such as digital cameras, audio players, and wearables for storing user settings and firmware.
  • Industrial Control Systems: Employed for storing parameters, configurations, and firmware updates in industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices to store configuration settings and firmware.

Features:

  • 4 Mbit (512 Kbytes) Capacity: Provides substantial storage for larger code and data sets.
  • SPI Interface: Uses a standard SPI interface for easy communication with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing design flexibility and compatibility.
  • Fast Read/Write Speeds: Allows for quick data access and efficient storage.
  • Compact Package: Available in small packages suitable for space-constrained applications.

Benefits:

  • High-Capacity Storage: Offers ample storage space for larger applications and data.
  • Easy Integration: Standard SPI interface simplifies interfacing with various microcontrollers.
  • Extended Battery Life: Low power consumption is advantageous for portable devices.
  • Flexible Design: Wide operating voltage range allows for adaptable system designs.
  • Fast Data Throughput: Quick read and write speeds improve system performance.

Additional Details:

The FM25Q04-DN-T-G features a standard SPI interface with pins for Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (CS). The memory is organized into sectors and blocks, allowing for flexible erase and program operations. The device supports various SPI modes, ensuring compatibility with different microcontrollers. The FM25Q04-DN-T-G includes write protection features to prevent accidental data corruption. It is commonly used to store firmware, configuration settings, and user data in a variety of electronic devices. The DN-T-G likely specifies the package type and environmental compliance, such as RoHS compliance. This device provides a reliable and efficient non-volatile storage solution for demanding embedded applications.

You May Also Be Interested in

Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Intel
Need more? Email Us
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
Intel
Contact for details
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess