EN
  • EN
  • DE

R5401K134DA-TR

Part No R5401K134DA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289057-R5401K134DA-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5401K134DA-TR CAD Model

Description

The Ricoh R5401K134DA-TR is a voltage detector IC utilized for power management and system reset functionalities. This device features precise voltage detection and dependable reset signal generation, guaranteeing stable operations for various electronic appliances. Its design is well-suited for applications needing accurate voltage monitoring and regulation.

Applications:

  • Microcontroller Systems: Resets microcontroller units when low voltage is detected, protecting against malfunctions.
  • Power Management: Tracks the voltage supply to generate a reset when voltage drops, preventing operational errors.
  • Battery Operated Devices: Keeps devices running smoothly and prevents data corruption during low battery levels.
  • Industrial Control Systems: Provides a secure reset in tough industrial settings.
  • Consumer Electronics: Prevents functional issues due to power supply variations.

Features:

  • High Accuracy: Offers exceptional precision in monitoring voltage.
  • Low Power Consumption: Reduces power use in battery applications, lengthening battery life.
  • Compact Design: Facilitates incorporation into small devices.
  • Integrated Hysteresis: Prevents erratic reset behavior, ensuring stable operations.
  • Open Drain Output: Adapts to a wide range of microcontrollers and other system interfaces.

Benefits:

  • System Stability: Averts data loss and device malfunction during voltage issues.
  • Longer Battery Life: Minimizes power waste, extending the time battery devices can function.
  • Simple Design: Lowers the need for more parts in a circuit.
  • Enhanced Reliability: Provides robust and dependable monitoring under varying conditions.
  • Reduced Space: Ideal for portable devices where board space is limited.

The R5401K134DA-TR operates effectively across a broad spectrum of temperatures, making it adaptable for use in diverse environmental scenarios. Its open-drain output makes integration seamless with many digital systems and microcontrollers. Moreover, its built-in hysteresis plays a critical role in preventing incorrect resets caused by noise on the power line, boosting system reliability. This component is crucial in maintaining the operational integrity of electronic devices in dynamic voltage conditions and it is also compliant with RoHS standards.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,050 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess