EN
  • EN
  • DE

HY628400BLLG70

Part No HY628400BLLG70
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221338-HY628400BLLG70
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY628400BLLG70 CAD Model

Description

The HY628400BLLG70 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hynix Semiconductor. It is organized as 512K x 8 bits and features a fast access time of 70ns. This SRAM is designed for use in applications requiring fast data access and low power consumption, such as embedded systems, cache memory, and portable devices.

Applications

  • Embedded systems
  • Cache memory
  • Portable devices
  • Networking equipment
  • Industrial control systems
  • Medical devices

Features

  • 512K x 8 bit organization
  • Fast access time (70ns)
  • Low power consumption
  • CMOS technology
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in various package options

Benefits

  • High-speed data access
  • Extended battery life in portable devices
  • Reduced system power consumption
  • Easy integration into existing systems
  • Wide operating temperature range
  • High reliability

Additional Details

The HY628400BLLG70 SRAM's fast access time (70ns) allows for quick data retrieval and storage, making it suitable for applications where speed is critical. Its low power consumption extends battery life in portable devices and reduces overall system power consumption. The CMOS technology ensures high performance and low standby current. The single 5V power supply simplifies system design. The TTL compatible inputs and outputs enable easy integration with other digital components. It is available in various package options to accommodate different board layouts and assembly requirements. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application notes. Its performance is vital for maintaining system responsiveness and efficiency. Its role in providing fast and reliable data storage is essential for various embedded and portable applications. The 512K x 8 organization means it can store 524,288 bytes (512 kilobytes) of data.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess