EN
  • EN
  • DE

FM24C64D-TS-T-G

Part No FM24C64D-TS-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999786-FM24C64D-TS-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C64D-TS-T-G CAD Model

Description

The FM24C64D-TS-T-G is a 64 Kbit (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by FUDAN MICRO. It's organized as 8192 words of 8 bits each. The device features a 2-wire serial interface, making it easy to integrate into microcontroller-based systems for non-volatile data storage.

Applications

  • Data Logging: Used to store sensor data, event logs, and other historical information.
  • Configuration Storage: Stores configuration parameters for embedded systems.
  • Serial Number Storage: Used to store unique serial numbers for identification and tracking.
  • User Preferences: Stores user settings and preferences in consumer electronics devices.
  • Calibration Data: Stores calibration data for sensors and measurement equipment.

Features

  • 64 Kbit EEPROM: Offers a non-volatile storage capacity of 64 Kbits.
  • 2-Wire Serial Interface: Uses the I2C (Inter-Integrated Circuit) protocol for communication.
  • Low Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple 2-wire interface simplifies integration with microcontrollers.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Data Protection: Write protection features ensure data integrity.
  • Compact Size: Small package allows for use in space-limited applications.

Additional Details

The FM24C64D-TS-T-G uses the standard I2C protocol, allowing for easy communication with a wide range of microcontrollers and other I2C-compatible devices. The device's electrical characteristics, including supply voltage range, operating current, and write cycle time, are detailed in the manufacturer's datasheet. FUDAN MICRO provides comprehensive support for integrating the EEPROM into various applications. This EEPROM provides a reliable and cost-effective solution for non-volatile data storage in embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess