EN
  • EN
  • DE

LM2940MX

Part No LM2940MX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069950-LM2940MX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2940MX CAD Model

Description

The LM2940MX is a 1A low dropout voltage regulator. Designed to provide a stable and regulated voltage output, it minimizes the voltage difference between the input and output, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is often used in battery-powered systems and other applications where voltage headroom is limited.

Applications

  • Battery-Powered Systems: Commonly used in portable devices such as laptops, smartphones, and tablets.
  • Post Regulation for Switching Supplies: Can improve the output quality of switching power supplies by reducing ripple and noise.
  • Microprocessor Power Supplies: Provides a stable voltage supply for microprocessors and microcontrollers.
  • Industrial Control Systems: Used to power sensitive electronic components in industrial environments.

Features

  • Low Dropout Voltage: Operates with a small voltage difference between the input and output.
  • 1A Output Current: Delivers up to 1A of output current to power various devices.
  • Short Circuit Protection: Protects the regulator from damage caused by short circuits at the output.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  • Reverse Battery Protection: Offers protection against reverse battery connections (requires external components).

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable Voltage Output: Ensures consistent operation of connected devices by providing a regulated voltage supply.
  • Improved System Reliability: Protection features guard against electrical faults and thermal overload, enhancing system robustness.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.

The LM2940MX low dropout voltage regulator is a reliable and efficient solution for various power management needs. Its ability to function with a minimal voltage drop makes it particularly well-suited for battery-powered applications, where maximizing battery life is crucial. The integrated protection features further enhance its reliability, protecting it from common electrical faults. With its stable output voltage and robust design, the LM2940MX contributes to the overall performance and stability of electronic systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess