EN
  • EN
  • DE

FM24C32D-SO-T-G

Part No FM24C32D-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962416-FM24C32D-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C32D-SO-T-G CAD Model

Description

The FM24C32D-SO-T-G is a 32K-bit (4096 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by FUDAN MICRO. This device features a two-wire serial interface, making it easy to integrate into a wide range of microcontroller-based systems. It's designed for non-volatile storage of data, configuration settings, and other critical information.

Applications:

  • Consumer Electronics: Used for storing configuration data and user preferences in televisions, audio equipment, and set-top boxes.
  • Industrial Control Systems: Employed for storing calibration data, sensor readings, and program parameters in industrial automation equipment.
  • Medical Devices: Integrated into medical instruments for storing patient data, diagnostic information, and device settings.
  • Automotive Electronics: Utilized for storing vehicle configuration data, diagnostic codes, and other critical information in automotive control units (ECUs).
  • Smart Cards: Found in smart cards for storing user credentials, financial data, and other sensitive information.

Features:

  • 32K-bit EEPROM: Provides 32K bits (4096 x 8) of non-volatile memory.
  • Two-Wire Serial Interface: Supports the I2C (Inter-Integrated Circuit) serial communication protocol.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Small Outline Package (SO): Available in a compact SO package for surface-mount assembly.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: The two-wire serial interface simplifies integration into microcontroller-based systems.
  • Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage with write protection features.

Additional Details:

The FM24C32D-SO-T-G EEPROM typically supports a standard I2C clock frequency of up to 400 kHz. It has a specified endurance of 1 million write cycles and a data retention period of 100 years. The operating temperature range is typically -40°C to +85°C. Refer to the datasheet for detailed specifications, including timing characteristics, power consumption, and pinout information.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1766 $50.3310
695+ $0.1449 $100.7055
1,070+ $0.1404 $150.2280
1,475+ $0.1359 $200.4525
1,905+ $0.1313 $250.1265
2,550+ $0.1178 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,570 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess