EN
  • EN
  • DE

VNC2-48Q1B-TRAY

Part No VNC2-48Q1B-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (8x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number VNC2-48Q1A-TRAY, VNC2-48Q1A-TRAY-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902702-VNC2-48Q1B-TRAY
Ultra Librarian 3D Model Ultra Librarian VNC2-48Q1B-TRAY CAD Model

Description

The VNC2-48Q1B-TRAY is a cutting-edge USB host controller product from FTDI, Future Technology Devices International Ltd. This innovative device is designed to bridge the gap between USB and a variety of serial and parallel interfaces. With its advanced features and capabilities, the VNC2-48Q1B-TRAY is an ideal solution for a wide range of applications in the consumer, industrial, and embedded systems markets.

Key Features

  • Dual USB 2.0 Host/Slave Controllers: Equipped with two USB 2.0 interfaces, the VNC2-48Q1B-TRAY can handle both host and slave operations, providing versatility in connecting USB devices.
  • 32-bit RISC Processor: At the heart of the controller is a powerful 32-bit, 48MHz RISC processor that ensures efficient data handling and processing capabilities.
  • 256KB Flash Memory: The built-in 256KB of flash memory provides ample space for firmware and application storage, facilitating complex and robust USB system designs.
  • 16KB RAM: With 16KB of RAM, the device can perform high-speed data transfers and operations without compromising on performance.
  • UART, FIFO, PWM, and GPIO Interfaces: The VNC2-48Q1B-TRAY supports a variety of interfaces, making it highly adaptable for connecting to different types of peripherals and systems.
  • Integrated Clock Circuit: The inclusion of an integrated clock circuit simplifies the design and reduces the need for external components.
  • Supplied in Tray Packaging: The product is conveniently packaged in trays, ensuring safe handling and ease of integration during the manufacturing process.

Applications

The versatility of the VNC2-48Q1B-TRAY makes it an excellent choice for a range of applications, including:

  • USB interface bridging for serial (UART, RS232, RS485), parallel and other interfaces
  • Building USB-based embedded systems
  • Developing USB connectivity solutions for industrial automation
  • Creating custom USB host applications for consumer electronics
  • Integrating USB functionality into legacy device upgrades

Conclusion

The FTDI VNC2-48Q1B-TRAY is a robust and flexible USB host controller that offers designers a powerful platform for developing sophisticated USB-based solutions. Its wide range of features and interfaces make it a highly valuable component for any USB connectivity project.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8358 $465.6716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess