EN
  • EN
  • DE

VNC2-32Q1B-REEL

Part No VNC2-32Q1B-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Tape & Reel
Protocol USB
Function Controller
Interface SPI, UART
Standards USB 2.0
Voltage - Supply 3.3V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1380266-VNC2-32Q1B-REEL
Ultra Librarian 3D Model Ultra Librarian VNC2-32Q1B-REEL CAD Model

Description

The VNC2-32Q1B-REEL is a cutting-edge USB host/slave controller IC from Future Technology Devices International Ltd (FTDI), renowned for their high-quality and versatile interface products. This device is part of FTDI's Vinculum-II (VNC2) series, which are specifically designed to enhance connectivity and provide seamless interfacing between a USB host and a broad range of electronic devices.

The VNC2-32Q1B-REEL comes in a convenient tape and reel packaging, which is ideal for high-volume production and automated assembly processes. The IC itself is housed in a compact LQFP-48 package, making it suitable for space-constrained applications without compromising functionality.

Key Features:

  • Dual USB 2.0 Interface: The device supports both host and slave USB interfaces, enabling it to manage and bridge USB devices with ease.
  • 32-bit SPARC-like CPU: At its core, the VNC2-32Q1B-REEL boasts a powerful 32-bit processor, ensuring smooth and efficient data handling.
  • Embedded Flash Memory: Comes with integrated 256KB of Flash memory for firmware storage and application code, which can be upgraded with future firmware versions to enhance functionality and extend product lifespan.
  • RAM: Equipped with 16KB of RAM for dynamic data storage and efficient operation.
  • UART Interface: Includes UART ports for serial communication, allowing for simple integration with a wide range of peripherals and systems.
  • Flexible Clock Speed: Features a programmable clock speed of up to 48MHz for optimal performance tuning.
  • Development Tools: Supported by a comprehensive suite of development tools, including compilers, debuggers, and a precompiled, royalty-free software library.

The VNC2-32Q1B-REEL is an excellent choice for developers looking to add USB functionality to their designs or create sophisticated USB interface solutions. Whether it's for data transfer, device control, or bridging between different technologies, the VNC2-32Q1B-REEL offers a robust and versatile platform for a myriad of USB applications.

With its advanced features and support for multiple interface options, the VNC2-32Q1B-REEL is a valuable component for any project requiring reliable USB connectivity and is sure to maintain FTDI's reputation for delivering high-quality, high-performance interface solutions.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess