EN
  • EN
  • DE

UMFT4222EV-D

Part No UMFT4222EV-D
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Evaluation and Demonstration Boards and Kits
Description FT4222HQ-D EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 31 Weeks
Features Evaluation Board
Manufacturer FTDI, Future Technology Devices International Ltd
Package Bulk
Family Name UMFT4222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number 768-1361, 768-1364INACTIVE, 768-1364, 768-1364-ND
Quantity per package 5
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846948-UMFT4222EV-D
Ultra Librarian 3D Model Ultra Librarian UMFT4222EV-D CAD Model

Description

The UMFT4222EV-D is a development module designed by FTDI, Future Technology Devices International Ltd, aimed at providing an efficient and flexible platform for engineers and hobbyists alike to explore the capabilities of the FT4222H, a Hi-Speed USB2.0 to Quad SPI/I2C device. This module serves as a hardware interface converter, allowing USB connectivity in systems that originally communicate via SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit) protocols.

Key Features

  • USB 2.0 Hi-Speed Compatible: The module supports full-speed USB data transfer rates, making it ideal for high-performance applications.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): The MPSSE allows for emulation of JTAG, SPI, I2C, and other synchronous serial protocols, providing versatility in communication.
  • Integrated Clock Circuit: The UMFT4222EV-D comes with an integrated clock-generator, which eliminates the need for external clocking hardware and simplifies the design.
  • Power Configuration: The module can be powered through the USB bus or via an external power supply, depending on the user's requirements.
  • GPIO Interface: It provides a General Purpose I/O (GPIO) interface for additional hardware interfacing and control.

Applications

The UMFT4222EV-D module is versatile in its applications, suitable for use in developing USB interfaces for a variety of SPI and I2C devices, such as sensors, memory, and other peripherals. It is also ideal for prototyping and testing new designs, or for integrating USB connectivity into existing systems that lack native support.

Design and Development Support

FTDI provides comprehensive support for the UMFT4222EV-D with a full suite of software tools, including drivers and libraries, to facilitate rapid development and integration. The module is also accompanied by extensive documentation and application notes to assist developers in fully utilizing its capabilities.

Conclusion

With its high-speed USB interface, multi-protocol synchronous serial engine, and flexible power options, the UMFT4222EV-D from FTDI is a powerful module for any developer looking to bridge USB with SPI or I2C protocols. Its ease of use and strong support make it a valuable tool for both rapid prototyping and production-grade applications.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0614 $58.1228
5+ $23.8454 $119.2270
8+ $23.1002 $184.8016
11+ $22.3550 $245.9050
14+ $21.6098 $302.5372
18+ $19.3744 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess