EN
  • EN
  • DE

799-015SMG06N

Part No 799-015SMG06N
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONNECTOR BACKSHELL / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr Glenair
Series *
Package Bulk
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 3937-799-015SMG06N
Standard Package 1
Win Source Part Number 1229191-799-015SMG06N
Ultra Librarian 3D Model Ultra Librarian 799-015SMG06N CAD Model

Description

The 799-015SMG06N is a circular connector backshell and cable clamp manufactured by Glenair, Inc. This backshell is designed to provide strain relief and environmental protection for cables connected to circular connectors. It's typically used in high-reliability applications where secure and robust cable connections are essential.

Applications

  • Aerospace and defense systems
  • Industrial automation
  • Medical equipment
  • Telecommunications
  • Marine environments

Features

  • Provides strain relief for cables
  • Shielding effectiveness (EMI/RFI protection)
  • Environmental sealing
  • Durable construction
  • Corrosion resistance
  • Easy installation

Benefits

  • Prevents cable damage and ensures reliable signal transmission
  • Reduces electromagnetic interference
  • Protects connectors from moisture, dust, and other contaminants
  • Extends the life of the cable and connector assembly
  • Maintains signal integrity in harsh environments

Additional Details

The 799-015SMG06N is typically made from materials like aluminum or stainless steel for durability and corrosion resistance. It often features a threaded interface for secure attachment to the circular connector. The exact dimensions and specifications, including the cable entry size and the shielding effectiveness, will be detailed in the Glenair datasheet for this part number. It is designed to meet stringent military and aerospace standards for performance and reliability. Proper installation, including tightening the cable clamp to the specified torque, is critical to ensuring optimal performance and environmental protection.

Glenair backshells like the 799-015SMG06N are essential components in systems requiring robust and reliable cable connections. They provide crucial protection against mechanical stress, environmental factors, and electromagnetic interference, ensuring long-term performance and signal integrity.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 17E BLK
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING SZ 21 G
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 23 BLK
Lowest to $4.5572

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess