EN
  • EN
  • DE

FT601Q-B-T

Part No FT601Q-B-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB3-32BIT SYNC FIFO 76QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series FT60x
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to FIFO
Interface FIFO
Standards USB 3.0
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 76-VFQFN Exposed Pad
Supplier Device Package 76-QFN (9x9)
Base Product Number FT601Q
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847180-FT601Q-B-T
Ultra Librarian 3D Model Ultra Librarian FT601Q-B-T CAD Model

Description

FTDI FT601Q-B-T USB 3.0 to FIFO Bridge Chip

The FT601Q-B-T is a USB 3.0 to FIFO interface bridge chip from Future Technology Devices International Ltd (FTDI) that provides a high-speed interface for data transfer applications. It is part of FTDI's USB 3.0 SuperSpeed product line designed to facilitate the quick and efficient transfer of data between a USB 3.0 host and a system's FPGA or FIFO memory.

Key Features:

  • USB 3.0 SuperSpeed: The chip supports USB 3.0 SuperSpeed (5 Gbps), USB 2.0 High Speed, and USB 2.0 Full Speed data transfer rates.
  • Multi-Channel FIFO Interface: It offers up to four FIFO bus interfaces that can be configured for either 245 FIFO or 600 FIFO modes, providing versatility for different application requirements.
  • Flexible Data Transfer Sizes: The device supports data burst sizes of 32 kB during USB SuperSpeed operation and 1 kB during USB 2.0 operation.
  • High Data Throughput: With a 32-bit wide FIFO bus, the FT601Q-B-T can achieve high data throughput, making it ideal for data streaming and storage applications.
  • Compatibility: The chip is compatible with both Windows and Linux operating systems, ensuring ease of integration into existing systems.

Applications:

The FT601Q-B-T is suitable for a wide range of applications, including:

  • High-speed data logging and signal processing
  • Video and image processing equipment
  • Data acquisition and instrumentation
  • Industrial control systems
  • High-resolution printers and scanners

Package and Quality:

This product is offered in a compact 76-pin QFN package, making it a space-saving solution for tight PCB layouts. FTDI is known for their high-quality standards, and the FT601Q-B-T is no exception, ensuring reliable performance for critical applications.

Overall, the FT601Q-B-T from FTDI is a robust and versatile bridge chip that provides a high-speed link between your USB 3.0 host and FIFO-based hardware, making it an excellent choice for developers looking to enhance their system's data transfer capabilities.

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5014 $62.0056
8+ $12.7191 $101.7528
13+ $12.3216 $160.1808
17+ $11.9241 $202.7097
22+ $11.5267 $253.5874
30+ $10.3343 $310.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess