EN
  • EN
  • DE

FT4232H-56Q-TRAY

Part No FT4232H-56Q-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB TO UART/MPSSE QUAD 56VQFN / USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series -
Package Tray
Product Status Active
Protocol USB
Function Bridge, USB to UART,FIFO
Interface FIFO
Standards USB 2.0
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number FT4232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352710-FT4232H-56Q-TRAY
Ultra Librarian 3D Model Ultra Librarian FT4232H-56Q-TRAY CAD Model

Description

FTDI FT4232H-56Q-TRAY Overview

The FT4232H-56Q-TRAY is a high-quality USB interface IC product from FTDI, Future Technology Devices International Ltd, designed to offer a comprehensive solution for USB connectivity. This versatile component is part of the renowned FTDI's USB 2.0 Hi-Speed (480 Mb/s) series of chips, which are widely recognized for their reliability and performance.

Key Features

  • Interface: The FT4232H-56Q-TRAY provides a USB 2.0 Hi-Speed to UART/MPSSE interface, making it perfect for applications requiring serial communication and specialized protocol handling.
  • Channels: It features four independent UART or MPSSE channels, allowing for simultaneous operation of multiple interfaces, which is particularly useful for complex projects or devices requiring more than one type of serial communication protocol.
  • Configurability: Each channel is highly configurable, offering a variety of modes including UART, FIFO, and FTDI’s unique MPSSE mode, which facilitates JTAG, I2C, SPI, and other serial protocol communications.
  • Package: This product is delivered in a tray format, ensuring safe handling and easy integration into manufacturing processes.
  • Driver Support: FTDI provides extensive driver support for a wide range of operating systems, simplifying the development process and reducing time to market.
  • Compatibility: The chip is compatible with USB 2.0 and backward compatible with USB 1.1, ensuring it can be used with both modern and legacy systems.

Applications

The FT4232H-56Q-TRAY is ideal for a broad spectrum of applications, including industrial control systems, instrumentation, point-of-sale systems, and any device requiring high-speed USB to multiple serial interfaces. Its robust design and high functionality make it a go-to solution for engineers and product designers looking to incorporate reliable USB connectivity into their projects.

Quality and Support

FTDI is known for its commitment to quality, and the FT4232H-56Q-TRAY is no exception. It is manufactured to meet stringent industry standards, and FTDI offers comprehensive technical support for developers, ensuring a smooth integration experience and long-term reliability.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess