EN
  • EN
  • DE

FT313HQ-R

Part No FT313HQ-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HS HOST CTRL QFN-64 / Future Technology Devices International Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 2.97V ~ 3.63V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812024-FT313HQ-R
Ultra Librarian 3D Model Ultra Librarian FT313HQ-R CAD Model

Description

The FT313HQ-R is a versatile USB host controller integrated circuit designed by Future Technology Devices International Ltd (FTDI), a leader in USB interface technology. This high-quality, highly integrated IC is specifically engineered to add USB host capabilities to a wide range of applications including embedded systems, point-of-sale terminals, and industrial control equipment.

At the heart of the FT313HQ-R is FTDI's proven technology that ensures reliable operation and high data transfer speeds. It supports USB 2.0 Full Speed (12 Mbps) and High Speed (480 Mbps) modes, making it suitable for interfacing with various USB devices such as keyboards, mice, flash drives, and printers.

The FT313HQ-R comes in a 64-pin QFN package, which is both compact and suitable for space-constrained applications. It operates over an extended temperature range, making it an ideal choice for demanding industrial environments. This host controller also features an integrated 1.8V LDO regulator, reducing the need for additional external power management components.

One of the standout features of the FT313HQ-R is its flexibility. It offers configurable endpoint settings and supports host negotiation protocol (HNP) and session request protocol (SRP), which are essential for modern USB applications. Additionally, it provides an array of interfaces, including a generic processor interface for easy integration with a variety of microcontrollers and microprocessors.

FTDI provides comprehensive support for the FT313HQ-R with software drivers and technical documentation to facilitate rapid development and deployment. The product is also backed by FTDI's reputation for quality and reliability, ensuring that the FT313HQ-R is a trustworthy component for any USB host interface project.

Whether you're developing a new USB host application or upgrading an existing system, the FT313HQ-R offers the performance, flexibility, and reliability needed to create a seamless user experience.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess