EN
  • EN
  • DE

FT232RNL-REEL

Part No FT232RNL-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description USB FULL SPEED TO SERIAL UART IC / USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART
Package Tape & Reel
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 3.3V ~ 5.25V
Current - Supply 15mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340107-FT232RNL-REEL
Ultra Librarian 3D Model Ultra Librarian FT232RNL-REEL CAD Model

Description

The FT232RNL-REEL is a premier USB to serial UART interface device which simplifies the process of converting legacy peripherals to modern USB interfaces. Manufactured by FTDI, Future Technology Devices International Ltd, this chip is a staple in the industry for bridging communication between serial interfaces and USB.

Key Features

  • USB 2.0 Full Speed Compatible: This device adheres to the USB 2.0 specification, ensuring full-speed data transfer capabilities.
  • Integrated EEPROM: The onboard EEPROM allows for the storage of USB VID, PID, serial number, and other configurable options.
  • Flexible Clocking Options: The FT232RNL-REEL provides a variety of clocking options, including a 6MHz internal oscillator and support for external crystal or oscillator sources.
  • Low USB Bandwidth Consumption: The device's optimized architecture minimizes USB bandwidth usage, making it ideal for multi-port applications.
  • Integrated Power-On-Reset Circuit: Ensures reliable operation by resetting the device upon power-up.
  • Royalty-Free Drivers: FTDI offers royalty-free VCP and D2XX drivers for various operating systems, simplifying development and deployment.

Applications

The FT232RNL-REEL is versatile and can be used in a wide range of applications, including:

  • USB Serial Adapters
  • Instrumentation Interfaces
  • Industrial Control Systems
  • USB Dongles for Software Licensing
  • Medical Equipment Connectivity
  • Automotive Diagnostics Interfaces

Package and Quality

The device comes in a reel package, making it convenient for mass production and automated assembly processes. FTDI's commitment to quality ensures that each FT232RNL-REEL meets rigorous standards, providing reliable and consistent performance for your products.

With its comprehensive feature set and robust design, the FT232RNL-REEL from FTDI is the go-to solution for integrating USB capabilities into serial communication designs.

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0376 $56.3008
18+ $5.7745 $103.9410
27+ $5.5940 $151.0380
37+ $5.4136 $200.3032
48+ $5.2331 $251.1888
64+ $4.6918 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess