EN
  • EN
  • DE

FT2232H-56Q-REEL

Part No FT2232H-56Q-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC DUAL USB TO UART/FIFO 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to UART,FIFO
Interface UART, FIFO
Standards USB 2.0
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number FT2232
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847491-FT2232H-56Q-REEL
Ultra Librarian 3D Model Ultra Librarian FT2232H-56Q-REEL CAD Model

Description

FT2232H-56Q-REEL - FTDI, Future Technology Devices International Ltd

The FT2232H-56Q-REEL is a versatile, high-quality USB to serial/FIFO (First In, First Out) interface converter module from FTDI, Future Technology Devices International Ltd. This innovative product offers a wide array of functionalities, making it an excellent choice for applications requiring USB connectivity with multiple interface options.

At the heart of the FT2232H-56Q-REEL is FTDI's flagship dual-channel USB 2.0 Hi-Speed (480Mb/s) to UART/FIFO IC. This allows the module to operate as two independent serial ports simultaneously or as a FIFO interface with data transfer speeds up to 40 Mbytes/sec. The device supports a variety of configurations, including UART, FIFO, JTAG, SPI, I²C, and bit-bang modes, providing flexibility for a broad range of design requirements.

The module is housed in a compact 56-pin QFN package and is supplied on a reel, making it suitable for automated assembly processes, and ideal for volume production. The FT2232H-56Q-REEL is designed for ease of implementation, with integrated USB resistors and an oscillator, requiring minimal external components for operation.

Key features of the FT2232H-56Q-REEL include:

  • Two independent USB to serial/FIFO channels
  • Adjustable receive and transmit buffer timeout
  • Synchronous and asynchronous bit-bang mode interface options with RD# and WR# strobes
  • Integrated 1024-bit internal EEPROM for I/O configuration and storing device descriptors
  • Support for USB suspend/resume through SLEEP# and RI# pins
  • Configurable I/O drive strength (4, 8, 12 or 16mA)
  • Low USB bandwidth consumption
  • UHCI/OHCI/EHCI host controller compatible

The FT2232H-56Q-REEL is perfect for a multitude of applications, including industrial control systems, USB instrumentation, USB to RS232/RS422/RS485 converters, and interface bridging for various PC software applications. With its robust design and high-speed capabilities, the FT2232H-56Q-REEL is a reliable and efficient solution for any project requiring USB connectivity with multiple interface options.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6993 $59.3986
4+ $27.8196 $111.2784
6+ $26.8797 $161.2782
8+ $25.0000 $200.0000
11+ $24.0602 $264.6622
13+ $23.1204 $300.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess