EN
  • EN
  • DE

FT201XQ-R

Part No FT201XQ-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name FT201XQ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1131-6, FT201XQR, 768-1131-1, 768-1131-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872354-FT201XQ-R
Ultra Librarian 3D Model Ultra Librarian FT201XQ-R CAD Model

Description

FT201XQ-R USB to I2C Bridge by FTDI

The FT201XQ-R is a cutting-edge USB to I2C bridge solution from FTDI, Future Technology Devices International Ltd, designed to facilitate seamless communication between USB-capable devices and I2C serial interfaces. As a part of FTDI's renowned USB interface bridge family, the FT201XQ-R is engineered to offer a fast, reliable, and convenient method for system designers to add USB connectivity to their I2C-based designs without the need for extensive redesign.

This compact bridge chip comes in a compact 16-pin SSOP package, making it a space-saving option for modern electronic applications where board real estate is at a premium. The FT201XQ-R is equipped with a multitude of features that make it an ideal choice for a wide array of applications, including industrial control, consumer products, and medical devices.

  • USB 2.0 Full Speed Compatible: The device supports full-speed USB operation at 12 Mbps, ensuring swift data transfer between the USB host and the I2C devices.
  • Integrated MTP Memory: The Multi-Time Programmable (MTP) memory for storing device configuration is included, which allows developers to customize their solutions efficiently.
  • Battery Charging Detection: It facilitates battery charging detection, which is highly beneficial for portable battery-powered applications.
  • Comprehensive Operating System Support: The FT201XQ-R is supported by FTDI’s royalty-free drivers for a wide range of operating systems, including Windows, Mac OS, Linux, and Android, simplifying the integration process.
  • Low Operating and Suspend Current: With its low power consumption, the FT201XQ-R is an excellent choice for power-sensitive applications.

The device also features an I2C Master capable of operating up to 3.4Mbit/s, providing a high-speed interface option for communication with I2C devices. Additionally, the FT201XQ-R supports bus-powered and self-powered modes, adding to its versatility.

With its robust design and advanced features, the FT201XQ-R from FTDI is a powerful bridge solution that simplifies the addition of USB connectivity to I2C-based systems, making it an indispensable component for developers looking to create sophisticated, connected devices with minimal hassle.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4430 $54.4300
23+ $4.4661 $102.7203
35+ $4.3265 $151.4275
48+ $4.1870 $200.9760
62+ $4.0474 $250.9388
83+ $3.6287 $301.1821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess