EN
  • EN
  • DE

W9825G6KH-6U

Part No W9825G6KH-6U
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842210-W9825G6KH-6U
Ultra Librarian 3D Model Ultra Librarian W9825G6KH-6U CAD Model

Description

The Winbond W9825G6KH-6U is a 256M x 8 bit DDR3 SDRAM. It is designed for high-performance applications such as graphics, networking, and high-speed computing. The “-6U” likely refers to a specific speed grade and potentially other unique characteristics of this particular memory chip.

Applications

  • Graphics cards
  • Networking devices
  • Embedded systems
  • Gaming consoles
  • Digital TVs

Features

  • Density: 2Gbit (256M x 8)
  • Interface: DDR3 SDRAM
  • Data Rate: Up to 1600 Mbps
  • Voltage: 1.5V
  • Clock Frequency: Up to 800 MHz
  • Operating Temperature Range: 0°C to +85°C
  • Package: FBGA (Fine-pitch Ball Grid Array)

Benefits

  • High Bandwidth: Provides fast data transfer for demanding applications.
  • Large Capacity: Stores significant amounts of data for smooth operation of resource-intensive programs.
  • Low Power Consumption: Efficient power usage contributes to extended battery life in portable devices and reduced energy costs in stationary systems.
  • Improved Performance: DDR3 architecture allows for increased memory speeds and lower latency compared to previous generations.
  • Reliable Operation: Designed for stable performance in various operating conditions.

Additional Details

The Winbond W9825G6KH-6U DDR3 SDRAM offers a balance of high capacity, fast speeds, and low power consumption. The DDR3 standard is designed to improve bandwidth and reduce latency compared to previous DDR generations. The FBGA package allows for efficient surface mounting and a smaller footprint on the PCB. It's important to consult the official datasheet for the precise specifications, including timing parameters, power requirements, and any specific features or considerations related to the “-6U” designation. These details are critical for ensuring optimal performance and stability within the intended application.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess