EN
  • EN
  • DE

XPC860DCZP50C1

Part No XPC860DCZP50C1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986048-XPC860DCZP50C1
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860DCZP50C1 CAD Model

Description

The XPC860DCZP50C1 is a PowerQUICC family communications processor manufactured by Freescale Semiconductor (now NXP). It's designed for embedded networking and communications applications, offering a balance of performance, integration, and power efficiency. This processor is suitable for use in routers, switches, and other networking equipment.

Applications:

  • Routers and Switches: Used as the main processor in networking equipment.
  • Industrial Control Systems: Implemented in control systems requiring networking capabilities.
  • Network Attached Storage (NAS) Devices: Powers the processing and networking functions in NAS devices.
  • Wireless Access Points: Used as the core processor in wireless access points.
  • VoIP Gateways: Controls the processing and networking in Voice over IP gateways.

Features:

  • Power Architecture Core: Based on a Power Architecture CPU core, providing high performance.
  • Integrated Ethernet Controller: Includes a built-in Ethernet controller for network connectivity.
  • Memory Controller: Features a memory controller for interfacing with external memory.
  • Serial Communication Interfaces: Offers various serial communication interfaces for peripheral connections.
  • DMA Controller: Includes a DMA controller for efficient data transfer.
  • Real-Time Clock (RTC): Provides a real-time clock for timekeeping functions.

Benefits:

  • High Performance: Power Architecture core delivers high processing performance.
  • Integrated Functionality: Integrated peripherals reduce the need for external components.
  • Efficient Networking: Built-in Ethernet controller enables efficient network connectivity.
  • Simplified System Design: Integrated memory controller simplifies memory interface design.
  • Reduced Power Consumption: Optimized for low power consumption in embedded applications.

Additional Details:

The XPC860DCZP50C1 operates at a clock frequency of 50 MHz and is designed to work with various external memory types, including SDRAM and Flash memory. It also includes multiple UARTs, SPI, and I2C interfaces for connecting to peripherals. It supports various operating systems and software development tools, including Linux and VxWorks. The processor comes in a BGA package. Specifics such as power consumption, operating temperatures and detailed electrical characteristics can be found in the official NXP datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9335 $71.7340
8+ $14.7147 $117.7176
13+ $14.2549 $185.3137
17+ $13.7950 $234.5150
22+ $13.3352 $293.3744
29+ $11.9556 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess