EN
  • EN
  • DE

XPC603EFE100MJ

Part No XPC603EFE100MJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027617-XPC603EFE100MJ
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC603EFE100MJ CAD Model

Description

The XPC603EFE100MJ is a PowerPC 603e family microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). This processor is designed for embedded applications requiring high performance and low power consumption. It features a superscalar architecture, enabling it to execute multiple instructions simultaneously, and includes an integrated floating-point unit (FPU) for accelerating floating-point calculations.

Applications:

  • Network routers
  • Industrial control systems
  • Set-top boxes
  • Printers
  • Imaging equipment

Features:

  • PowerPC 603e core
  • 100 MHz clock speed
  • Superscalar architecture
  • Integrated floating-point unit (FPU)
  • 32 KB instruction cache
  • 32 KB data cache
  • Memory management unit (MMU)
  • PCI interface
  • JTAG interface

Benefits:

  • High performance: The superscalar architecture and integrated FPU enable high performance in embedded applications.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Integrated features: The integrated caches, MMU, and PCI interface reduce the need for external components, simplifying system design.
  • Flexible memory management: The MMU supports virtual memory, allowing for efficient memory management.
  • Easy debugging: The JTAG interface facilitates debugging and testing.

Technical Specifications:

The XPC603EFE100MJ operates at a clock speed of 100 MHz. It features a 32-bit data bus and a 36-bit address bus. The instruction and data caches are each 32 KB in size. The FPU supports single-precision and double-precision floating-point operations. The processor is typically packaged in a BGA (Ball Grid Array) package. Key performance parameters include MIPS (Millions of Instructions Per Second) and power consumption. The specific values for these parameters can be found in the Freescale (NXP) XPC603EFE100MJ datasheet.

The PCI interface allows for communication with peripheral devices such as network controllers and graphics cards. The JTAG interface provides access for debugging and testing.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess